Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP, 0.047UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF;
CAP FILM 0.047UF 630VDC AXIAL
| Illinois Capacitor | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 473MPW630K | 84M4990 | 473MPW630K | 70112384 |
| Product Name | GENERAL PURPOSE FILM Capacitors | Cap, 0.047Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor | Film Capacitors | CAPACITOR; METALLIZED POLYPROPY; CAP.047UF ; TOL +-10%; AXIAL;630V |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes |