The 474PPS302KS is a high-voltage, high dv/dt axial lead film capacitor with a capacitance of 0.47 µF and a rated DC voltage of 3000 VDC. It has a surge voltage rating of 4000 VDC and an RMS ripple current of 14 A at 100 kHz and 70°C. Its dimensions are 39 mm in diameter and 59 mm in length. The capacitor uses metallized polypropylene film construction with flame-retardant polyester tape and epoxy resin end fill, and features lead-free tinned copper leads. It operates within a temperature range of -40°C to +85°C, has an insulation resistance of 30000 MΩ×µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The dissipation factor is less than 0.0001 at 1 kHz and 25°C, and it meets a life expectancy of 100,000 hours at VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS302KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |