The 472PPB102K is a metallized polypropylene film capacitor rated for 1000 VDC, with a capacitance of 0.0047 µF, designed for high pulse current applications such as snubber circuits. It features lead-free tinned copper leads, a plastic case with flame-retardant epoxy resin (UL 94V-0), and operates over a temperature range of -55°C to +105°C. The component measures 18x11x5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. It has a dissipation factor of less than 0.05% at 1 kHz and 25°C, insulation resistance of at least 100,000 MΩ, and a self-inductance of less than 1 nH per mm of lead spacing. Capacitance drift is less than 0.5% after two years at 40°C, and it meets reliability standards of 1 FIT for voltages above 400 VDC. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 4700PF 10% 1KVDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 472PPB102K | 472PPB102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0047 microF | 0.0047 microF |