474MKP275K is a metallized polypropylene film capacitor rated for X2 class AC applications across the line, with a voltage rating of 275 VAC and a capacitance of 0.47 µF. It features a flame-retardant plastic case with epoxy end fill (UL94V-0), lead-free tinned leads, and operates from -40°C to +110°C. The capacitor meets safety standards including UL/CSA, VDE/ENEC, and CQC for X2 class. It has a capacitance tolerance of +10% at 1 kHz, dissipation factor under 0.1% at 20°C, insulation resistance greater than 5000 MΩ at 100 VDC, and self-inductance under 1 nH per mm of lead spacing. The case dimensions are 18 mm x 13 mm x 7 mm with a lead spacing of 15 mm.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.47µF
0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 474MKP275K | 2002-474MKP275K | 1572-1138-ND | 474MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |