Cornell Dubilier Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30
Product Name Notes
ADD CONTENT
Axial Leaded
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Power Film Ac Applications / Resonant Capacitors / Round Lc
Power Film Dc Applications / Dc Link Capacitors / Box
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Power Film Dc Applications / Snubber Capacitors / Radial 6
X2 And Arc Suppression
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 6 mΩ RMS Current: 12.2 A @ 85°C Length: 13.3mm Width:...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 4 RMS Current: — ESR: 376 mΩ Diameter:...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 2.3 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 376 mΩ Diameter:...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 2 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 3 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 376 mΩ Diameter:...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 1.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.5 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 47 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 0.8 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 47 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1150 ESR: 5.9 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1150 ESR: 6.6 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 5 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 5 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 5 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 5 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 5 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 2.5 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.6 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 360 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 360 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 560 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.5 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 560 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 4.2 mΩ RMS Current: — Length: 42mm Height: 40mm...
For New Design: Yes Capacitance: 560 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: — RMS Current: — Length: 42mm Height: 32mm Thickness:...
For New Design: Yes Capacitance: 560 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.1 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 560 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 560 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 560 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4.3 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 6 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 2.3 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 6 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 6 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.6 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 6 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 6.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 6.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 6.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4900 ESR: 70 mΩ RMS Current: — Length: 27mm Height: 16mm...
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 64 mΩ RMS Current: — Length: 27mm Height: 17mm...
For New Design: Yes Capacitance: 630 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.4 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 630 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.5 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1800 ESR: 13.7 mΩ RMS Current: — Length: 27mm Height: 17mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 63V ESR: — dV/dt: 35 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 20.81 Ω Diameter:...
For New Design: Yes Capacitance: 68 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 14.3 mΩ RMS Current: — Length: 32mm Height: 17mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2000 ESR: 12.7 mΩ RMS Current: — Length: 27mm Height: 18.5mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 13.8 mΩ RMS Current: — Length: 32mm Height: 20mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 12.3 mΩ RMS Current: — Length: 27mm Height: 22mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 2.6 Ω Diameter:...
For New Design: Yes Capacitance: 68 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 12.1 mΩ RMS Current: — Length: 32mm Height: 22mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 11.3 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 12.3 mΩ RMS Current: — Length: 43mm Height: 28mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 10.4 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 9.6 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 68 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1550 ESR: 14 mΩ RMS Current: — Length: 27mm Height: 16mm...
For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 3 RMS Current: — ESR: 2.08 Ω Diameter:...
For New Design: Yes Capacitance: 680 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 260 mΩ Diameter:...
For New Design: Yes Capacitance: 680 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 2.6 Ω Diameter:...
For New Design: Yes Capacitance: 680 nF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 3 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 680 nF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 2.08 Ω Diameter:...

<< Prev Next >>