The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for demanding applications. It operates at full rated voltage from -55°C to +85°C, with voltage linearly de-rated to 50% of rated at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% and ±10%. The dielectric is metallized polyester film with a self-healing characteristic. Units are wrapped in flame-retardant polyester tape meeting UL510 and potted in flame-retardant epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper for sizes #24 AWG to #18 AWG. The part number 461M1559R6C is not explicitly listed, but the series supports capacitance values up to 100.0 µF with DC voltage ratings from 63 V to 1000 V, consistent with the 461M series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M1559R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |