The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It offers capacitance values from 0.027 to 100.0 µF with tolerances of ±5% or ±10%, and is rated for 400 VDC operation, with voltage de-rating to 50% of rated voltage at temperatures up to +125°C. The capacitor is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Standard operating temperature ranges from -55°C to +85°C, with tinned copper-clad steel or tinned copper leads for wire sizes ranging from 0.020 to 0.040 inch diameter. The part 461M3359R6C corresponds to a 0.33 µF capacitor with ±10% tolerance, 400 VDC rating, and compact form factor, sharing its physical dimensions, electrical ratings, and environmental compliance with the broader 461M series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M3359R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |