The 474PPA102K is an axial lead, high voltage, high dv/dt film capacitor for power semiconductor circuits, inverters, and switching power supplies. It is rated for 1000 VDC with a surge voltage of 1600 VDC, and operates from -55°C to +85°C. The capacitance is 0.47 µF with a tolerance of ±10% at 1 kHz and 25°C. It has a maximum RMS ripple current of 10.5 A at 70°C and a typical ESR of 3.8 mΩ at 100 kHz. The physical dimensions are 24 × 34 mm. The capacitor uses double metallized polypropylene film with internal series connections, epoxy resin end coating (UL94V0), and lead-free tinned copper leads. It meets a dielectric strength of 200% of rated VDC for 60 seconds and has an insulation resistance of 30,000 MΩμF at 25°C. The dissipation factor is 0.05% at 1 kHz and 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPA102K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |