The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V. It operates from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% of rated voltage at +125°C. The capacitor element is non-inductively wound in a single-section design using metallized polyester film, which exhibits self-healing properties. Units are wrapped with flame-retardant polyester tape meeting UL510 specifications and potted with flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel, available in sizes from 0.020 inch (0.5 mm) to 0.040 inch (1.0 mm) diameter. Capacitance values range from 0.027 µF to 100.0 µF with tolerances of ±5% or ±10%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M12691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |