The 474PPA700K is an axial lead, high dv/dt, metallized polypropylene film capacitor rated for 700 VDC, with a capacitance of 0.47 µF, a maximum RMS ripple current of 10.5 A at 100 kHz and 70°C, and a typical ESR of 4.0 mΩ. It measures 21.5 mm in diameter by 34 mm in length. The capacitor operates from -55°C to +85°C, has a dielectric strength of 160% of rated VDC, and a dissipation factor of 0.05% at 1 kHz and 25°C. Its self inductance is less than 1 nH per mm of lead spacing, and it complies with UL94V0 flame retardancy standards. The construction uses double metallized film with internal series connections and epoxy resin end coating. Life expectancy is 100,000 hours at 70°C under VDC conditions.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.47UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474PPA700K | 474PPA700K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF |