Axial lead metallized polypropylene film capacitor for high dv/dt applications, rated for 3000 VDC with a capacitance of 0.47 µF, terminal to terminal dielectric strength of 6000 VDC applied for 2 seconds, and a maximum RMS ripple current of 14 A at 100 kHz and 25°C. Dimensions are 41 mm in diameter and 55 mm in length. Operating temperature range is -40°C to +85°C. Dissipation factor is less than 0.05% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF minimum at 25°C with 100 VDC applied. Self-inductance is less than 1 nH per mm of lead spacing. Construction features flame-retardant polyester tape wrap and epoxy resin end fill, with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.47UF 10% 3KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474PPS302K | 474PPS302K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF |