The 466LC7600K5TM8 is a self-healing polypropylene film capacitor rated for 700 kVAR at 100 kHz, designed for high AC voltage and current applications such as induction heating and tank circuits. It has a capacitance of 46 µF, a maximum RMS current of 1200 A, and a maximum ESR of 0.15 mΩ at 25°C. The capacitor operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the kVAR rating de-rates by 2.25% per °C. The unit measures 72 mm in height, 130 mm in length, and 130 mm in width, with a terminal style of 5TM8. It meets UL94V0 flame retardancy standards and has a self-inductance of less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Round Lc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 466LC7600K5TM8 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |