The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, offering capacitance values from 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 V. It operates from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% of rated voltage at +125°C. The capacitor is non-inductively wound, encapsulated with flame-retardant polyester tape meeting UL510 specifications, and potted with flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel (#24 to #18 AWG) or tinned copper (#18 AWG). The 461M43491 variant has a capacitance of 0.043 µF with ±10% tolerance, a 400 V DC rating, and dimensions of 15.5 mm length, 4.6 mm maximum diameter, and 7.1 mm maximum height, with 0.5 mm diameter leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M43491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |