The 474PPS122KD20 is an axial metallized polypropylene film capacitor rated for 1200 VDC with a surge voltage of 1750 VDC, designed for high dv/dt applications. It has a capacitance of 0.47 µF, a maximum RMS ripple current of 9.5 A at 70°C, and a typical ESR of 5.6 mΩ at 100 kHz and 25°C. Dimensions are 20.5 mm in diameter and 46 mm in length. The operating temperature range is -40°C to +85°C, with a dissipation factor below 0.0001 at 1 kHz and 25°C, and insulation resistance exceeding 30 GΩ·µF. Self-inductance is less than 1 nH per mm of lead spacing. The capacitor uses flame-retardant polyester tape and epoxy end fill (UL94V0), with lead-free tinned copper leads. Capacitance drift is less than 1.0% after two years at 40°C. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS122KD20 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |