The Type 461M series consists of axial metallized polyester film capacitors with a capacitance range of 0.027 to 100.0 µF and voltage ratings from 63 to 1000 VDC and 40 to 250 VAC. Units feature a pressed/oval profile, tinned copper-clad steel or tinned copper leads, and are encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Operating temperature ranges from -55°C to +85°C at full rated voltage, with derated operation up to +125°C. Capacitance tolerance is ±5% or ±10% standard, with dissipation factor ≤1.0% at 1 kHz and +25°C. Insulation resistance is ≥10,000 MΩ-µF for capacitances ≤1.0 µF and ≥1,000 MΩ-µF for >1.0 µF at +25°C. The part number 461M3959R6C matches the series specification, indicating a 0.039 µF capacitor with ±5% tolerance, 63 VDC rating, and compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M3959R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |