The 473PPR202KH is a high-voltage pulse radial film capacitor designed for snubber and switching applications, featuring a metallized polypropylene dielectric and a flame-retardant plastic box with epoxy resin fill. It has a DC voltage rating of 2000 V, a capacitance of 0.047 µF, and a lead spacing of 27.5 mm with 0.8 mm diameter tinned copper leads. The physical dimensions are 32 mm in length, 20 mm in height, and 11 mm in thickness. It supports a maximum dv/dt of 2300 V/µs and operates within a temperature range of -55°C to +105°C. The capacitor meets UL 94V-1 and UL94V0 flammability standards and has an insulation resistance greater than 50% of the maximum specified value under test conditions.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPR202KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |