The Type 461M is an axial metallized polyester film capacitor designed for demanding applications, featuring aPressed/Oval Profile and flame-retardant polyester tape encapsulation with epoxy potting that meets UL510 and UL94V-0 specifications. It operates from -55°C to +85°C at full rated voltage, with voltage de-rating to 50% of rated value at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The part has tinned copper-clad steel leads with diameters of 0.020 in (0.5 mm) to 0.040 in (1.0 mm) depending on size. The dissipation factor is 1.0% maximum at 1 kHz and +25°C, and insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF, and 1,000 MΩ-µF for capacitances >1.0 µF at +25°C. The dielectric is metallized polyester film with a non-inductive winding and self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M1559R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |