The 473PPA122K is an axial lead film capacitor designed for high dv/dt and high voltage applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 1200 V, a capacitance of 0.047 µF, and a maximum RMS ripple current of 1200 A at 100 kHz and 70°C. Its physical dimensions are 13.5 mm in diameter and 29 mm in length. The capacitor uses polypropylene dielectric with double metallized film construction and is terminated with lead-free tinned copper leads. It operates from -55°C to +85°C, has a dissipation factor of 0.06% at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of body and lead length. The insulation resistance is 30,000 MΩ·µF at 25°C under 100 VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPA122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |