The 474PPB630K is a radial leaded, metallized polypropylene film capacitor designed for high pulse current applications such as snubber and switching power supply circuits. It has a DC voltage rating of 630 WVDC, a capacitance of 0.47 µF, and physical dimensions of 26.5 mm length, 22 mm height, and 13 mm thickness with a 22.5 mm lead spacing and 0.8 mm lead diameter. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of 0.05% at 1 kHz and 25°C for capacitance values between 0.1 µF and 1 µF, and meets UL 94V-0 flame retardancy standards. Self-inductance is less than 1 nano-Henry per mm of lead spacing. The insulation resistance exceeds 30,000 MΩ·µF at 25°C with 100 VDC applied. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.47µF 630V
0.47µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 474PPB630K | 2002-474PPB630K | 474PPB630K-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |