The 461M series consists of axial metallized polyester film capacitors with a pressed/oval profile, rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V, with a capacitance range of 0.027 to 100.0 µF. These capacitors operate from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% of rated voltage at +125°C. They feature tinned copper-clad steel or tinned copper leads, with diameters ranging from 0.020 to 0.040 inch. The units are encapsulated with flame-retardant polyester tape meeting UL510 and flame-retardant epoxy meeting UL94V-0. Capacitance tolerance is ±5% or ±10% standard, with a maximum dissipation factor of 1.0% at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for capacitances >1.0 µF at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M4349R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |