The 473PPA152KG is an axial lead film capacitor designed for high dv/dt and high voltage applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 0.047 µF, and a typical RMS ripple current of 3.5 A at 25°C. The capacitor measures 14 mm in diameter and 29 mm in length, with a maximum ESR of 16.5 mΩ at 100 kHz. The dielectric is polypropylene with double metallized film construction, and it features a flame-retardant polyester tape wrap and epoxy resin coating. Operating temperature ranges from -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of body and lead length. Life expectancy is 100,000 hours at 70°C under DC voltage. The part meets UL 94V0 flammability ratings and uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.047UF 1.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 473PPA152KG | 473PPA152KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF |