The 474PPS850K is an axial metallized polypropylene film capacitor rated for 850 VDC and 1300 VDC surge voltage, designed for high dv/dt applications. It has a capacitance of 0.47 µF, a maximum RMS ripple current of 9 A at 100 kHz and 25°C, and a typical ESR of 5.4 mΩ. Its dimensions are 18.5 mm in diameter by 34 mm in length. It operates from -40°C to +85°C with a capacitance tolerance of ±5% at 1 kHz and 25°C. The dissipation factor is less than 0.0001 at 1 kHz and 25°C, and insulation resistance is 30,000 MΩ×µF. Self-inductance is less than 1 nH per mm of body and lead length. Dielectric strength is 200% of rated VDC applied between leads and case for 60 seconds. Life expectancy is 100,000 hours at 70°C and rated VDC. The capacitor is encapsulated in flame-retardant polyester and epoxy resin, with lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |