The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for DC voltages up to 1000 V and AC voltages up to 250 V. It operates at full rated voltage from -55°C to +85°C, with linear derating to 50% at +125°C. Capacitance ranges from 0.027 to 100.0 µF with ±5% or ±10% tolerance. The element is non-inductively wound in a single section and encapsulated in flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters of 0.020 to 0.040 inch. The part number 461M43491C denotes a 0.047 µF, ±10%, 400 VDC unit with a compact form factor, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M43491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |