Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 0.47UF 10% 1KVDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):630V; Voltage(DC):1kV; Qualification:-RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 474PPB102K | 474PPB102K | 30K6751 |
| Product Name | HIGH DVDT/PULSE Capacitors | Film Capacitors | Capacitor Polypropylene Pp Film 0.47Uf, 1Kv, 10%, Radial; Dielectric Type Illinois Capacitor |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | |
| Capacitance Range | 0.4700 microF | 0.4700 microF |