The 474PPS122K is a high-voltage, high dv/dt axial lead film capacitor designed for power semiconductor circuits, inverters, and switching power supplies. It has a DC voltage rating of 1200 V, a capacitance of 0.47 µF, a maximum RMS ripple current of 9.5 A at 100 kHz and 25°C, and an ESR of 5.7 mΩ. Its dimensions are 25.5 mm in diameter and 34 mm in length. The capacitor uses metallized polypropylene film with internal series connections, flame-retardant polyester tape wrapping, and epoxy resin end filling. It operates from -40°C to +85°C, has a dissipation factor of 0.05% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. The terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |