The Type 461M series consists of axial metallized polyester film capacitors with a pressed/oval profile, available in capacitance values from 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 VDC, with AC voltage ratings up to 250 VAC. The capacitors are non-inductively wound using a single-section design with metallized polyester film, enclosed in flame-retardant polyester tape and potting epoxy meeting UL510 and UL94V-0 specifications. Operating temperature ranges from -55°C to +85°C at full rated voltage, with voltage linearly de-rated to 50% at +125°C. Capacitance tolerance is ±5% or ±10% standard, with dissipation factor of 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for >1.0 µF at +25°C. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inch (#24 to #18 AWG).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M2069R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |