Metallized Polyester Film Capacitors 0.047µF 630V
0.047µF Film Capacitor 220V 630V Polyester, Metallized Radial
CAP FILM 0.047UF 10% 630VDC RAD
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-473MMR630K | 1572-1225-ND | 473MMR630K |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |