The 474PPA202KR is an axial lead film capacitor for high-voltage, high-dv/dt applications, rated at 2000 VDC and 0.47 µF. It has a surge voltage of 2400 VDC and operates from -55°C to +85°C. Dimensions are 27 mm in diameter and 55 mm in length. The maximum RMS ripple current is 13 A at 70°C, with an ESR of 5.4 mΩ at 100 kHz. The dielectric is metallized polypropylene with flame-retardant epoxy encapsulation (UL94V0). Insulation resistance is 30000 MΩ×µF at 25°C, and life expectancy is 100000 hours at VDC, 70°C. Capacitance tolerance is ±10% at 1 kHz, 25°C, and dissipation factor is ≤0.05%. AC voltage rating is 630 VAC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPA202KR |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |