Cornell DubilierFilm Paper Film Capacitors474PSB850K4H
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1120
ESR: 3.2 mΩ
RMS Current: —
Length: 32mm
Height: 33mm
Thickness: 18mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1120
ESR: 3.2 mΩ
RMS Current: —
Length: 32mm
Height: 33mm
Thickness: 18mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 474PSB850K4H is a radial lead, high-current, low-ESR film capacitor with 0.47 µF capacitance and 850 V DC rating. It has a maximum dv/dt of 1120 V/µs and a typical ESR of 3.2 mΩ at 100 kHz and 25°C. The device measures 32 mm × 33 mm × 18 mm with a lead spacing of 10.2 mm and terminal diameter of 1.2 mm. It uses double metallized polypropylene film with a flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10%. Insulation resistance is ≥30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage. Failure quota is 300 per billion component hours.
Datasheet Summary Powered by GS/AI
The 474PSB850K4H is a radial lead, high-current, low-ESR film capacitor with 0.47 µF capacitance and 850 V DC rating. It has a maximum dv/dt of 1120 V/µs and a typical ESR of 3.2 mΩ at 100 kHz and 25°C. The device measures 32 mm × 33 mm × 18 mm with a lead spacing of 10.2 mm and terminal diameter of 1.2 mm. It uses double metallized polypropylene film with a flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10%. Insulation resistance is ≥30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage. Failure quota is 300 per billion component hours.