The 474PPB250K is a metallized polypropylene film capacitor rated for 250 VDC with a capacitance of 0.47 µF, designed for high pulse current applications such as ballast controls and switching power supplies. It has a radial lead configuration with lead-free tinned copper leads and a flame-retardant epoxy casing (UL 94V-0). Dimensions are 26.5 mm × 18.5 mm × 10 mm with a 22.5 mm lead spacing and 0.8 mm lead diameter. Operating temperature range is -55°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Dissipation factor is ≤0.06% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. Reliability is rated at 1 FIT for voltages below 400 VDC.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.47UF 10% 250VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474PPB250K | 474PPB250K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF |