Cornell DubilierFilm Paper Film Capacitors473PSB102K2G
Description
For New Design: Yes
Capacitance: 47 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1800
ESR: 18.5 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1800
ESR: 18.5 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 473PSB102K2G is a radial lead film capacitor for use in high-pulse and resonant circuits, rated for 1000 VDC with a capacitance of 0.047 µF. It has a maximum dv/dt of 1800 V/µs and a typical ESR of 18.5 mΩ at 100 kHz and 25°C. The device measures 26.5 mm in length, 16 mm in height, and 7 mm in thickness with two leads spaced 22.5 mm apart. It operates within a temperature range of -40°C to +100°C and uses a polypropylene dielectric with a flame-retardant epoxy-coated plastic case (UL94V-0). Leads are lead-free tinned copper. Capacitance tolerance is ±10% at 1 kHz. Its dissipation factor is ≤0.05% at 1 kHz and 25°C, and insulation resistance is ≥30 GΩ·µF. The capacitor is designed for applications including switching power supplies and induction heaters.
Datasheet Summary Powered by GS/AI
The 473PSB102K2G is a radial lead film capacitor for use in high-pulse and resonant circuits, rated for 1000 VDC with a capacitance of 0.047 µF. It has a maximum dv/dt of 1800 V/µs and a typical ESR of 18.5 mΩ at 100 kHz and 25°C. The device measures 26.5 mm in length, 16 mm in height, and 7 mm in thickness with two leads spaced 22.5 mm apart. It operates within a temperature range of -40°C to +100°C and uses a polypropylene dielectric with a flame-retardant epoxy-coated plastic case (UL94V-0). Leads are lead-free tinned copper. Capacitance tolerance is ±10% at 1 kHz. Its dissipation factor is ≤0.05% at 1 kHz and 25°C, and insulation resistance is ≥30 GΩ·µF. The capacitor is designed for applications including switching power supplies and induction heaters.