The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It supports capacitance values from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%, and operates at DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V. Operating temperature ranges from -55°C to +85°C at full rated voltage, with linear voltage de-rating to 50% of rated voltage at +125°C. The capacitor is encapsulated with flame-retardant polyester tape meeting UL510 and potted with flame-retardant epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.020 to 0.040 inch. For the 75 µF, 400 VDC variant, dimensions are 1.74 inch length (max), 0.29 inch thickness (max), 0.47 inch height (max), with a 0.025 inch diameter lead wire, and a dv/dt rating of 23 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M7559R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |