The 474PMB302K# is a metallized polypropylene power semiconductor snubber capacitor with a DC voltage rating of 3000 V, capacitance of 0.47 µF, and lug terminals. It measures 42.5 mm in length, 45 mm in height, and 33 mm in thickness. The capacitor operates within a temperature range of -40°C to +100°C for the PMB series, with a maximum dissipation factor of 0.001 at 1 kHz and 25°C. It features a dielectric strength of 3 kVAC between terminals and case for 60 seconds, and is constructed with double metallized film and flame-retardant epoxy resin coating (UL94V-0). The part has lead-free tinned copper leads and a life expectancy of 30,000 hours at AC voltage. Capacitance tolerance is ±10% at 1 kHz, 25°C, with an optional ±5% tolerance. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PMB302K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |