The 474RMB122K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1200 VDC and 470 nF capacitance. It features a 57.5 mm x 45 mm x 30 mm dimensional footprint, lead-free tinned copper terminals, and a flame-retardant epoxy-coated plastic housing (UL94V-0). The capacitor supports an operating temperature range of -40°C to +85°C, has a dissipation factor of 0.001 at 1 kHz and 25°C, and exhibits less than 0.5% capacitance drift after two years at 40°C. Its self inductance is less than 1 nH per mm of lead spacing, and it meets a dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C. The part operates with a life expectancy of 30,000 hours at rated AC voltage and has a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474RMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |