The 474PPR102KH is a metallized polypropylene film capacitor rated for 1000 VDC, with a capacitance of 0.47 µF and a maximum dv/dt of 1000 V/µs. It features lead-free tinned copper leads, a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0), and physical dimensions of 32 mm × 22 mm × 13 mm with a lead spacing of 27.5 mm. Operating temperature ranges from −55°C to +105°C, with insulation resistance exceeding 30,000 MΩ×µF at 25°C and self-inductance below 1 nH per mm of lead spacing. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a capacitance temperature coefficient of −200 ppm/°C to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPR102KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |