The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for 63 to 1000 VDC and 40 to 250 VAC. It has a capacitance range of 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. The operating temperature range is -55°C to +85°C, with voltage derated linearly to 50% of rated voltage at +125°C. The capacitor is encapsulated with flame-retardant polyester tape (meets UL510) and potting epoxy (meets UL94V-0), and features tinned copper-clad steel or tinned copper leads. The part number 461M75691C corresponds to a 0.75 µF capacitor with ±10% tolerance and a 1000 VDC rating; its dimensions are 1.74 in (44.2 mm) in length, 0.29 in (7.4 mm) maximum thickness, and 0.47 in (11.9 mm) maximum height, with 0.025 in (0.6 mm) lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M75691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |