The Type 461M series consists of axial lead, pressed/oval profile metallized polyester film capacitors with a capacitance range from 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 V, or AC voltage ratings from 40 to 250 V. Operating temperature ranges from -55°C to +85°C at full rated voltage, with linear derating to 50% of rated voltage at +125°C. Capacitors feature a non-inductive single-section design with self-healing metallized film, encapsulated in flame-retardant polyester tape meeting UL510 and flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel in diameters of 0.020 to 0.040 inch (#24 to #18 AWG).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M8249R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |