The Type 461M is an axial lead metallized polyester film capacitor with a pressed/oval profile, rated for 400 VDC and capable of operation from -55°C to +85°C at full voltage, with linear derating to 50% of rated voltage at +125°C. It features a capacitance range of 0.027 µF to 100.0 µF, with standard tolerances of ±5% and ±10%, and a dissipation factor of no more than 1.0% at 1 kHz and +25°C. The capacitor is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Tinned copper-clad steel or tinned copper leads are provided in diameters from 0.020 inch to 0.040 inch. The unit has a self-healing dielectric and is non-inductively wound in a single-section design.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M33491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |