The Type 461M series consists of axial metallized polyester film capacitors with a pressed/oval profile, offering capacitance values from 0.027 to 100.0 µF and DC voltage ratings up to 1000 VDC. The capacitors are non-inductively wound with a single-section design using metallized polyester film and are encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. The operating temperature range is -55°C to +85°C at full rated voltage, with voltage linearly derated to 50% of rated voltage at +125°C. Lead wires are tinned copper-clad steel or tinned copper, with diameters of 0.020 to 0.040 inch (0.5 to 1.0 mm). The 461M20591 part corresponds to a 2.0 µF, 500 VDC capacitor with ±10% tolerance in the standard package, measuring 1.74 inches (44.2 mm) in length, 0.47 inch (11.9 mm) in maximum thickness, and 0.72 inch (18.3 mm) in maximum height, with 0.032 inch (0.8 mm) diameter leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M20591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |