The 472PWS202KG is an axial metallized polypropylene film capacitor rated for 2000 VDC, with a capacitance of 0.0047 µF and a maximum dv/dt of 9800 V/µs. It has a body size of 10.5 mm in diameter and 29 mm in length, with terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 472PWS202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |