Cornell Dubilier Film Paper Film Capacitors 473PSB302K4H

Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 13.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 13.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 473PSB302K4H is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuits, using double metallized polypropylene film with internal series connections. It has a DC voltage rating of 3000 V, a capacitance of 0.047 µF, a maximum dv/dt of 4350 V/µs, and an ESR of 13.3 mΩ at 100 kHz and 25°C. The physical dimensions are 32 mm × 33 mm × 18 mm, with a lead spacing of 10.2 mm, lead diameter of 1.2 mm, and four leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10%, and meets UL94V-0 flammability standards. The dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. The capacitor features flame-retardant epoxy-coated plastic housing and lead-free tinned copper leads.

Datasheet Summary
Powered by GS/AI

The 473PSB302K4H is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuits, using double metallized polypropylene film with internal series connections. It has a DC voltage rating of 3000 V, a capacitance of 0.047 µF, a maximum dv/dt of 4350 V/µs, and an ESR of 13.3 mΩ at 100 kHz and 25°C. The physical dimensions are 32 mm × 33 mm × 18 mm, with a lead spacing of 10.2 mm, lead diameter of 1.2 mm, and four leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10%, and meets UL94V-0 flammability standards. The dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. The capacitor features flame-retardant epoxy-coated plastic housing and lead-free tinned copper leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 473PSB302K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
473PSB302K4H
Film Paper Film Capacitors 473PSB302K4H
For New Design: Yes Capacitance: 47 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 13.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 47 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 4350
  • ESR: 13.3 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 473PSB302K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
473PSB302K4H
Capacitors - Film Capacitors 473PSB302K4H
CAP FILM 0.047UF 10% 3KVDC RAD

CAP FILM 0.047UF 10% 3KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 473PSB302K4H 473PSB302K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers