Cornell DubilierFilm Paper Film Capacitors474PSB202K2JA
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1600
ESR: 4.1 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1600
ESR: 4.1 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 474PSB202K2JA is a radial lead film capacitor for high pulse and high rms current applications, rated for 2000 VDC and operating from -40°C to +100°C. It has a capacitance of 0.47 µF, a maximum dv/dt of 1600 V/µs, and a typical ESR of 4.1 mΩ at 100 kHz and +25°C. The part features lead-free tinned copper leads, a flame-retardant epoxy-coated plastic box (UL94V-0), and a dielectric of double metallized polypropylene with internal series connections. Its dimensions are 41.5 mm × 44 mm × 24 mm, with a lead spacing of 10.2 mm and terminal diameter of 1.2 mm. The capacitor has a capacitance tolerance of ±10% at 1 kHz, an insulation resistance of at least 30 GΩ·µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 474PSB202K2JA is a radial lead film capacitor for high pulse and high rms current applications, rated for 2000 VDC and operating from -40°C to +100°C. It has a capacitance of 0.47 µF, a maximum dv/dt of 1600 V/µs, and a typical ESR of 4.1 mΩ at 100 kHz and +25°C. The part features lead-free tinned copper leads, a flame-retardant epoxy-coated plastic box (UL94V-0), and a dielectric of double metallized polypropylene with internal series connections. Its dimensions are 41.5 mm × 44 mm × 24 mm, with a lead spacing of 10.2 mm and terminal diameter of 1.2 mm. The capacitor has a capacitance tolerance of ±10% at 1 kHz, an insulation resistance of at least 30 GΩ·µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing.