The 472PWS102KD is an axial metallized film capacitor with polypropylene dielectric, designed for high pulse current applications such as snubber circuits in power semiconductors. It has a DC voltage rating of 1000 V, capacitance of 0.0047 µF, and a maximum dv/dt of 14,000 V/µs. The component measures 7 mm in diameter by 19 mm in length, with lead-free tinned copper terminals and flame-retardant epoxy resin end filling. It operates reliably from −55°C to +105°C and meets the 1 FIT reliability standard, defined as one failure per billion component-hours. Capacitance tolerance is ±10% at 1 kHz and 25°C, with self-inductance less than 1 nH per mm of lead spacing. Insulation resistance exceeds 30,000 MΩ×µF at 25°C, and dielectric strength is tested at 200% of rated voltage for 2 seconds. The construction uses aluminum foil with internal series connections and metallized film.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 472PWS102KD |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |