Cornell Dubilier Film Paper Film Capacitors 474K500CB6G-FS

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 500V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 11 mΩ RMS Current: 4.2 A @ 85°C Length: 15.88mm Width: 17.78mm Thickness: 11.68mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 500V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 11 mΩ RMS Current: 4.2 A @ 85°C Length: 15.88mm Width: 17.78mm Thickness: 11.68mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474K500CB6G-FS is a surface-mount, non-inductive capacitor constructed with metallized polyester dielectric for high-frequency switching power applications. It has a capacitance of 0.47 µF, a rated voltage of 500 Vdc, and a maximum ESR of 0.011 Ω at 500 kHz. The package measures 17.78 mm in width, 11.68 mm in thickness, and 15.88 mm in length, with four gull-wing leads spaced 15.24 mm apart. It operates from -55 °C to +125 °C with no voltage derating. The part is RoHS compliant and rated for peak reflow soldering at 245 °C for 30 seconds. Capacitance tolerance is ±10%, and it meets MIL-STD-202 vibration requirements. Dissipation factor is ≤1.0% at 1 kHz and 25 °C.

Datasheet Summary
Powered by GS/AI

The 474K500CB6G-FS is a surface-mount, non-inductive capacitor constructed with metallized polyester dielectric for high-frequency switching power applications. It has a capacitance of 0.47 µF, a rated voltage of 500 Vdc, and a maximum ESR of 0.011 Ω at 500 kHz. The package measures 17.78 mm in width, 11.68 mm in thickness, and 15.88 mm in length, with four gull-wing leads spaced 15.24 mm apart. It operates from -55 °C to +125 °C with no voltage derating. The part is RoHS compliant and rated for peak reflow soldering at 245 °C for 30 seconds. Capacitance tolerance is ±10%, and it meets MIL-STD-202 vibration requirements. Dissipation factor is ≤1.0% at 1 kHz and 25 °C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474K500CB6G-FS - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474K500CB6G-FS
Film Paper Film Capacitors 474K500CB6G-FS
For New Design: Yes Capacitance: 470 nF Voltage DC: 500V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 11 mΩ RMS Current: 4.2 A @ 85°C Length: 15.88mm Width: 17.78mm Thickness: 11.68mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 500V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • ESR: 11 mΩ
  • RMS Current: 4.2 A @ 85°C
  • Length: 15.88mm
  • Width: 17.78mm
  • Thickness: 11.68mm
Supplier's Site Datasheet
Film Capacitors 2002-474K500CB6G-FS
Capstick High Frequency Switching Power Supply Capacitor 0.47µF 500V

Capstick High Frequency Switching Power Supply Capacitor 0.47µF 500V

Supplier's Site Datasheet
Film Capacitors - 338-474K500CB6G-FSTR-ND - DigiKey
Thief River Falls, MN, United States
FILM/M

FILM/M

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 474K500CB6G-FS 2002-474K500CB6G-FS 338-474K500CB6G-FSTR-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 225SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers