The 472PPB202KB is a high-voltage pulse radial lead snubber capacitor with a rated DC voltage of 2000 V, a capacitance of 0.0047 µF, and a metallized polypropylene film construction in a plastic case with flame-retardant epoxy resin (UL 94V-0). It features lead-free tinned copper leads, a self-inductance of less than 1 nH per mm of lead spacing, and operates from -55°C to +105°C. Its dimensions are 18x14.5x8.5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor meets a dielectric strength of 160% of rated DC or 150% of rated AC applied for 2 seconds at 25°C and maintains insulation resistance greater than 50% of the maximum specified value under damp heat and load life tests.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 472PPB202KB |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |