The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for high reliability in demanding applications. It features a non-inductive winding and is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. The capacitor operates from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% at +125°C. Capacitance values range from 0.027 µF to 100.0 µF, with tolerances of ±5% or ±10%. For the part 461M7569R6C, the capacitance is 0.75 µF with a ±10% tolerance and a 63 VDC rated voltage. The lead wires are tinned copper-clad steel or tinned copper, with diameters of 0.020 inch (0.5 mm) for smaller values and 0.032 inch (0.8 mm) for larger values. The product is available in standard and compact form factors, with physical dimensions specified per capacitance and voltage rating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M7569R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |