The 473MKP275K is a Class X2 metallized polypropylene film capacitor designed for EMI suppression across the mains line, with a rated AC voltage of 275 V and a capacitance of 0.047 µF. It features a case dimension of 18 mm × 9 mm × 4 mm, terminal spacing of 15 mm, and lead diameter of 0.6 mm. The capacitor meets safety standards including UL 60384-14, CSA E60384-1, EN 60384-14, and CQC GB/T14472-1998. It supports a maximum dv/dt of 400 V/µs, operates from -40°C to +110°C, and has a capacitance tolerance of ±10% at 1 kHz and 20°C. The insulation resistance is greater than 30,000 MΩ at 100 VDC, and the dissipation factor is less than 0.1% at 1 kHz. The case is flame-retardant (UL94V-0) with lead-free tinned terminations.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.047µF
0.047µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 473MKP275K | 2002-473MKP275K | 1572-1133-ND | 473MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |