Cornell Dubilier GENERAL PURPOSE FILM Capacitors 474MSR630K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
474MSR630K
GENERAL PURPOSE FILM Capacitors 474MSR630K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Fort Worth, TX, USA
Capacitor;Polyester Metallized;Cap 0.47uF;Tol 10%;Vol-Rtg 630 VDC;Radial
70112026
Capacitor;Polyester Metallized;Cap 0.47uF;Tol 10%;Vol-Rtg 630 VDC;Radial 70112026
Temperature Range: –55°C to +125°C Working Voltage: 100 to 1,000 VDC Voltage, Alternating Current: 63 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 100 to 1,000 VDC
  • Voltage, Alternating Current: 63 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site
Film Capacitors - 474MSR630K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
474MSR630K
Film Capacitors 474MSR630K
CAP FILM 0.47UF 10% 630VDC RAD

CAP FILM 0.47UF 10% 630VDC RAD

Supplier's Site Datasheet
Film Capacitor, .47Uf 630Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor - 84M5008 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, .47Uf 630Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
84M5008
Film Capacitor, .47Uf 630Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor 84M5008
FILM CAPACITOR, .47UF 630WV +/-10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, .47UF 630WV +/-10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 474MSR630K 70112026 474MSR630K 84M5008
Product Name GENERAL PURPOSE FILM Capacitors Capacitor;Polyester Metallized;Cap 0.47uF;Tol 10%;Vol-Rtg 630 VDC;Radial Film Capacitors Film Capacitor, .47Uf 630Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details