Cornell Dubilier Film Capacitors 472MWS402KG

Description
4700pF Film Capacitor 750V 4000V (4kV) Polyester, Metallized Axial
Request a Quote Datasheet
Description
4700pF Film Capacitor 750V 4000V (4kV) Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 472MWS402KG-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
472MWS402KG-ND
Film Capacitors 472MWS402KG-ND
4700pF Film Capacitor 750V 4000V (4kV) Polyester, Metallized Axial

4700pF Film Capacitor 750V 4000V (4kV) Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 472MWS402KG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
472MWS402KG
Capacitors - Film Capacitors 472MWS402KG
CAP FILM 4700PF 10% 4KVDC AXIAL

CAP FILM 4700PF 10% 4KVDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 472MWS402KG-ND 472MWS402KG
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details