The 473PWS152KJ is an axial lead metallized film capacitor with polypropylene dielectric and aluminum foil electrodes, designed for high pulse current applications such as snubber and switching power supply circuits. It has a rated DC voltage of 1500 V, a maximum dv/dt of 4500 V/μs, and physical dimensions of 17.5 mm in diameter by 34 mm in length. The capacitance is 0.047 µF with a tolerance of ±10% at 1 kHz and 25°C. It operates within a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of body length. The construction features flame-retardant polyester tape and epoxy resin end fill meeting UL94V0, with lead-free tinned copper leads. Insulation resistance is 30,000 MΩ×µF at 25°C. The product meets 1 FIT reliability standard.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PWS152KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |